onsemi PMIC - PMIC - Voltage Regulators - Linear - MC78M12CDTX MC78M12CDTX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883824-MC78M12CDTX Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: MC78M12 Categories: Integrated Circuits (ICs) Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883824-MC78M12CDTX Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: MC78M12 Categories: Integrated Circuits (ICs) Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC78M12CDTX - 883824-MC78M12CDTX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78M12CDTX
883824-MC78M12CDTX
PMIC - PMIC - Voltage Regulators - Linear - MC78M12CDTX 883824-MC78M12CDTX
Manufacturer: ON Semiconductor Win Source Part Number: 883824-MC78M12CDTX Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: MC78M12 Categories: Integrated Circuits (ICs) Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883824-MC78M12CDTX
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC78M12
Categories: Integrated Circuits (ICs)
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M12CDTX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M12CDTX-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M12CDTX-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D-Pak

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D-Pak

Buy Now Datasheet
Singapore, Singapore
12V 500MA DPAK Voltage Regulator IC
776-MC78M12CDTX
12V 500MA DPAK Voltage Regulator IC 776-MC78M12CDTX
IC REG LINEAR 12V 500MA DPAK Product overview: MC78M12CDTX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500MA, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12CDTX can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 500MA DPAK Product overview: MC78M12CDTX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500MA, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12CDTX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78M12CDTX
PMIC - Voltage Regulators - Linear MC78M12CDTX
IC REG LINEAR 12V 500MA DPAK

IC REG LINEAR 12V 500MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M12CDTX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M12CDTX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M12CDTX
IC REG LINEAR 12V 500MA DPAK

IC REG LINEAR 12V 500MA DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 883824-MC78M12CDTX MC78M12CDTX-ND 776-MC78M12CDTX MC78M12CDTX MC78M12CDTX
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC78M12CDTX Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V 500MA DPAK Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type DPAK; Other; D-Pak DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 C (32 F)
Regulator Type Standard
Unlock Full Specs
to access all available technical data