Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
IC REG LINEAR 12V 500MA DPAK
Linear Voltage Regulators ANA 500mA 12V VREG
IC REG LINEAR 12V 500MA DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78M12CDTT5G-ND | MC78M12CDTT5G | MC78M12CDTT5G | MC78M12CDTT5G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | ||
| Special Features | Over Temperature, Short Circuit |