onsemi Linear Volt Reg, 12V, 0.5A, To-252-3 Rohs Compliant Onsemi MC78M12CDTRKG

Description
LINEAR VOLT REG, 12V, 0.5A, TO-252-3 ROHS COMPLIANT: YES
Datasheet
Description
LINEAR VOLT REG, 12V, 0.5A, TO-252-3 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 12V, 0.5A, To-252-3 Rohs Compliant Onsemi - 46AC1323 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 12V, 0.5A, To-252-3 Rohs Compliant Onsemi
46AC1323
Linear Volt Reg, 12V, 0.5A, To-252-3 Rohs Compliant Onsemi 46AC1323
LINEAR VOLT REG, 12V, 0.5A, TO-252-3 ROHS COMPLIANT: YES

LINEAR VOLT REG, 12V, 0.5A, TO-252-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo Voltage Regulator, Fixed, 12V, 0.5A, To-252-3; Output Type Onsemi - 29X6081 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 12V, 0.5A, To-252-3; Output Type Onsemi
29X6081
Ldo Voltage Regulator, Fixed, 12V, 0.5A, To-252-3; Output Type Onsemi 29X6081
LDO VOLTAGE REGULATOR, FIXED, 12V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 12V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 46AC1323 29X6081
Product Name Linear Volt Reg, 12V, 0.5A, To-252-3 Rohs Compliant Onsemi Ldo Voltage Regulator, Fixed, 12V, 0.5A, To-252-3; Output Type Onsemi
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details