onsemi Voltage Regulators MC78M12CDTG

Description
Fixed Positive Standard Regulator, 12V, BIPolar, PSSO2
Request a Quote Datasheet
Description
Fixed Positive Standard Regulator, 12V, BIPolar, PSSO2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC78M12CDTG - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 12V, BIPolar, PSSO2

Fixed Positive Standard Regulator, 12V, BIPolar, PSSO2

Supplier's Site Datasheet
Voltage Regulators - 464114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
464114
Voltage Regulators 464114
500mA, 12V, Positive V Reg, MC78M12CDTG

500mA, 12V, Positive V Reg, MC78M12CDTG

Supplier's Site
Voltage Regulators - 1250057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1250057
Voltage Regulators 1250057
500mA, 12V, Positive V Reg, MC78M12CDTG

500mA, 12V, Positive V Reg, MC78M12CDTG

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MC78M12CDTG - 074686-MC78M12CDTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78M12CDTG
074686-MC78M12CDTG
PMIC - PMIC - Voltage Regulators - Linear - MC78M12CDTG 074686-MC78M12CDTG
Manufacturer: ON Semiconductor Win Source Part Number: 074686-MC78M12CDTG Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 074686-MC78M12CDTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M12CDTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M12CDTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M12CDTGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Singapore, Singapore
12V 0.5A 35V DPAK LDO Voltage Regulator IC
776-MC78M12CDTG
12V 0.5A 35V DPAK LDO Voltage Regulator IC 776-MC78M12CDTG
12V 0.5A LDO Regulator, DPAK, 35V In, 500mA Out Product overview: MC78M12CDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.5A, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12CDTG can be used for catalog matching and distributor lookup.

12V 0.5A LDO Regulator, DPAK, 35V In, 500mA Out Product overview: MC78M12CDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.5A, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12CDTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MC78M12CDTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MC78M12CDTG
Power Supply Chip >> Linear Voltage Regulators (LDO) MC78M12CDTG
500mA 80dB@(120Hz) Fixed 12V Positive electrode 35V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS

500mA 80dB@(120Hz) Fixed 12V Positive electrode 35V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC78M12CDTG
Linear Voltage Regulators MC78M12CDTG
Linear Voltage Regulators 12V 500mA Positive

Linear Voltage Regulators 12V 500mA Positive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M12CDTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M12CDTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M12CDTG
IC REG LINEAR 12V 500MA DPAK

IC REG LINEAR 12V 500MA DPAK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M12CDTG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M12CDTG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M12CDTG
IC REG LINEAR 12V 500MA DPAK

IC REG LINEAR 12V 500MA DPAK

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC78M12CDTG 464114 074686-MC78M12CDTG MC78M12CDTGOS-ND 776-MC78M12CDTG MC78M12CDTG MC78M12CDTG MC78M12CDTG MC78M12CDTG
Product Name Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MC78M12CDTG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V 0.5A 35V DPAK LDO Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Type DPAK; Other; DPAK-IC DPAK; Other; Dpak DPAK; Other; DPAK-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; DPAK DPAK DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
IQ 0.0032 amps
Regulator Type Low Dropout Standard Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-1.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 155080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details