LINEAR VOLT REG, FIXED, 12V, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR, 12V, TO-220-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:19V; INPUT VOLTAGE MAX:35V; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OU. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 81Y6731 | 32325621 |
| Product Name | Linear Volt Reg, Fixed, 12V, To-220-3; Fixed Output Voltage Nom. Onsemi | Voltage Regulator |
| Input Voltage | 19 to 35 volts |