onsemi Ldo Voltage Regulator, 12V, 0.5A, D-Pak-3; Output Type Onsemi MC78M12BDTG

Description
LDO VOLTAGE REGULATOR, 12V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:500mA; Qualification:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 12V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:500mA; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 12V, 0.5A, D-Pak-3; Output Type Onsemi - 45J1431 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 0.5A, D-Pak-3; Output Type Onsemi
45J1431
Ldo Voltage Regulator, 12V, 0.5A, D-Pak-3; Output Type Onsemi 45J1431
LDO VOLTAGE REGULATOR, 12V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:500mA; Qualification:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:500mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1431
Product Name Ldo Voltage Regulator, 12V, 0.5A, D-Pak-3; Output Type Onsemi
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details