Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 1220217-MC78M12ACTG
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: TO-220AB
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: MC78M
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 35V
12V LDO Regulator, 500mA, 35V In, TO-220-3 Product overview: MC78M12ACTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 500mA, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12ACTG can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 500MA TO220AB
Linear Voltage Regulators 12V 500mA Positive
IC REG LINEAR 12V 500MA TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78M12ACTG-ND | 1220217-MC78M12ACTG | 776-MC78M12ACTG | MC78M12ACTG | MC78M12ACTG | MC78M12ACTG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78M12ACTG | 12V 500mA 35V TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | |||
| Special Features | Over Temperature, Short Circuit |