onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M12ACDTRK

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC78M12ACDTRK is a linear voltage regulator designed to provide a stable output voltage of 12V with a maximum output current of 500 mA. It features internal current limiting, thermal shutdown protection, and safe-area compensation, ensuring reliable operation under various conditions. The device operates with an input voltage range of 5V to 35V, making it suitable for a variety of applications. It is packaged in a DPAK-3 form factor and is Pb-free, complying with environmental standards. The MC78M12ACDTRK is also AEC-Q100 qualified, making it suitable for automotive applications. Its high accuracy output voltage is within ±2%, and it offers low dropout voltage and good ripple rejection characteristics. This product is ideal for engineers looking for a robust and efficient voltage regulation solution for their projects.

Datasheet Summary
Powered by GS/AI

The MC78M12ACDTRK is a linear voltage regulator designed to provide a stable output voltage of 12V with a maximum output current of 500 mA. It features internal current limiting, thermal shutdown protection, and safe-area compensation, ensuring reliable operation under various conditions. The device operates with an input voltage range of 5V to 35V, making it suitable for a variety of applications. It is packaged in a DPAK-3 form factor and is Pb-free, complying with environmental standards. The MC78M12ACDTRK is also AEC-Q100 qualified, making it suitable for automotive applications. Its high accuracy output voltage is within ±2%, and it offers low dropout voltage and good ripple rejection characteristics. This product is ideal for engineers looking for a robust and efficient voltage regulation solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M12ACDTRK-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M12ACDTRK-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M12ACDTRK-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Singapore, Singapore
12 V DPAK Voltage Regulator IC
776-MC78M12ACDTRK
12 V DPAK Voltage Regulator IC 776-MC78M12ACDTRK
IC VREG 12 V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, DPAK-3, Fixed Positive Single Output Standard Regulator Product overview: MC78M12ACDTRK from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12ACDTRK can be used for catalog matching and distributor lookup.

IC VREG 12 V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, DPAK-3, Fixed Positive Single Output Standard Regulator Product overview: MC78M12ACDTRK from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12ACDTRK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC78M12ACDTRK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78M12ACDTRK
PMIC - Voltage Regulators - Linear MC78M12ACDTRK
IC REG LINEAR 12V 500MA DPAK

IC REG LINEAR 12V 500MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M12ACDTRK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M12ACDTRK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M12ACDTRK
IC REG LINEAR 12V 500MA DPAK

IC REG LINEAR 12V 500MA DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC78M12ACDTRK-ND 776-MC78M12ACDTRK MC78M12ACDTRK MC78M12ACDTRK
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12 V DPAK Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data