Manufacturer: ON Semiconductor
Win Source Part Number: 1074105-MC78M09CTG
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 9V
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
9V LDO Regulator, 500mA, TO-220, 3-Lead, Positive Product overview: MC78M09CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M09CTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 9V 500mA Positive
Linear Voltage Regulators 9V 500mA Positive
IC REG LINEAR 9V 500MA TO220AB
IC REG LINEAR 9V 500MA TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074105-MC78M09CTG | MC78M09CTGOS-ND | 776-MC78M09CTG | 598-MC78M09CTG | MC78M09CTG | MC78M09CTG | MC78M09CTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78M09CTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 9V 500mA TO-220 LDO Voltage Regulator IC | Linear Voltage Regulators 9V 500mA Positive | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Output Voltage | 9 volts | 9 volts | 9 volts | 9 volts | 9 volts |