9V LDO Regulator, 500mA, 35V In, DPAK, 80dB PSRR Product overview: MC78M09CDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 500mA, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M09CDTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 766197-MC78M09CDTG
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: MC78M09
Output Voltage: 9V
Categories: Integrated Circuits (ICs)
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: DPAK-3
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): uA78M09CKTPR; UA78M09CKTPRG3; L78M09ABDT;
Introduction Date: April 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Linear Voltage Regulators 9V 500mA Positive
IC REG LINEAR 9V 500MA DPAK
IC REG LINEAR 9V 500MA DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC78M09CDTG | MC78M09CDTGOS-ND | 766197-MC78M09CDTG | MC78M09CDTG | MC78M09CDTG | MC78M09CDTG |
| Product Name | 9V 500mA 35V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78M09CDTG | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Output Voltage | 9 volts | 9 volts | 9 volts | 9 volts | 9 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 2 volts |