LINEAR VOLT REG, 0.5A, 9V, TO-252-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes
IC,VOLT REGULATOR,FIXED,+9V,
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 42Y0673 | 71J5726 |
| Product Name | Linear Volt Reg, 0.5A, 9V, To-252-3; Fixed Output Voltage Nom. Onsemi | Ic,volt Regulator,fixed,+9V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi |
| Input Voltage | ? to 35 volts |