onsemi Voltage Regulator, Fixed, 9V, 0.5A, To-252-3; Output Type Onsemi MC78M09BDTG

Description
VOLTAGE REGULATOR, FIXED, 9V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes
Description
VOLTAGE REGULATOR, FIXED, 9V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Fixed, 9V, 0.5A, To-252-3; Output Type Onsemi - 71J5725 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Fixed, 9V, 0.5A, To-252-3; Output Type Onsemi
71J5725
Voltage Regulator, Fixed, 9V, 0.5A, To-252-3; Output Type Onsemi 71J5725
VOLTAGE REGULATOR, FIXED, 9V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

VOLTAGE REGULATOR, FIXED, 9V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J5725
Product Name Voltage Regulator, Fixed, 9V, 0.5A, To-252-3; Output Type Onsemi
Input Voltage 15 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details