onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M08CT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M08CTOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M08CTOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M08CTOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220

Buy Now Datasheet
Singapore, Singapore
8V TO-220 Voltage Regulator IC
776-MC78M08CT
8V TO-220 Voltage Regulator IC 776-MC78M08CT
8V FIXED POSITIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: MC78M08CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M08CT can be used for catalog matching and distributor lookup.

8V FIXED POSITIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: MC78M08CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M08CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78M08CT - 804872-MC78M08CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78M08CT
804872-MC78M08CT
PMIC - PMIC - Voltage Regulators - Linear - MC78M08CT 804872-MC78M08CT
Manufacturer: ON Semiconductor Win Source Part Number: 804872-MC78M08CT Packaging: Tube Mounting Style: Through Hole Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 8V Supplier Device Package: TO-220AB Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 35V PSRR: 80dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: MC78M

Manufacturer: ON Semiconductor
Win Source Part Number: 804872-MC78M08CT
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 8V
Supplier Device Package: TO-220AB
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 35V
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: MC78M

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M08CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M08CT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M08CT
IC REG LINEAR 8V 500MA TO220AB

IC REG LINEAR 8V 500MA TO220AB

Supplier's Site
PMIC - Voltage Regulators - Linear - MC78M08CT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78M08CT
PMIC - Voltage Regulators - Linear MC78M08CT
IC REG LINEAR 8V 500MA TO220AB

IC REG LINEAR 8V 500MA TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC78M08CTOS-ND 776-MC78M08CT 804872-MC78M08CT MC78M08CT MC78M08CT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 8V TO-220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC78M08CT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982SLWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667AN - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2444534P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details