Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
8V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, DPAK-3 Product overview: MC78M08CDT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M08CDT can be used for catalog matching and distributor lookup.
Fixed Positive Standard Regulator, 8V, BIPolar, PSSO2
Manufacturer: ON Semiconductor
Win Source Part Number: 926350-MC78M08CDT
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC78M08
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 8V 500MA DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC78M08CDT-ND | 776-MC78M08CDT | MC78M08CDT | 926350-MC78M08CDT | MC78M08CDT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8V DPAK Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78M08CDT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | Other; SMSIP3H | DPAK; Other; DPAK | DPAK |
| Special Features | Over Temperature, Short Circuit |