onsemi 8V 500mA 35V TO-220 LDO Voltage Regulator IC MC78M08BTG

Description
8V LDO Regulator, 500mA, TO-220, 35V In, Positive Product overview: MC78M08BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 500mA, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M08BTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8V LDO Regulator, 500mA, TO-220, 35V In, Positive Product overview: MC78M08BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 500mA, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M08BTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 500mA 35V TO-220 LDO Voltage Regulator IC
776-MC78M08BTG
8V 500mA 35V TO-220 LDO Voltage Regulator IC 776-MC78M08BTG
8V LDO Regulator, 500mA, TO-220, 35V In, Positive Product overview: MC78M08BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 500mA, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M08BTG can be used for catalog matching and distributor lookup.

8V LDO Regulator, 500mA, TO-220, 35V In, Positive Product overview: MC78M08BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 500mA, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M08BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M08BTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M08BTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M08BTGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78M08BTG - 1220208-MC78M08BTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78M08BTG
1220208-MC78M08BTG
PMIC - PMIC - Voltage Regulators - Linear - MC78M08BTG 1220208-MC78M08BTG
Manufacturer: ON Semiconductor Win Source Part Number: 1220208-MC78M08BTG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 500mA Family Name: MC78M08 Output Voltage: 8V Categories: Integrated Circuits (ICs) PSRR: 80dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220AB Voltage Input MAX: 35V Alternative Parts (Cross-Reference): uA7808CKCE3; L78M08ABV; LM7808CT/NOPB; Introduction Date: April 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1220208-MC78M08BTG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: MC78M08
Output Voltage: 8V
Categories: Integrated Circuits (ICs)
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): uA7808CKCE3; L78M08ABV; LM7808CT/NOPB;
Introduction Date: April 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M08BTG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M08BTG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M08BTG
IC REG LINEAR 8V 500MA TO220AB

IC REG LINEAR 8V 500MA TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC78M08BTG
Linear Voltage Regulators MC78M08BTG
Linear Voltage Regulators 8V 500mA Positive

Linear Voltage Regulators 8V 500mA Positive

Buy Now Datasheet
IC REG LINEAR 8V 500MA TO220AB - 598-MC78M08BTG - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 8V 500MA TO220AB
598-MC78M08BTG
IC REG LINEAR 8V 500MA TO220AB 598-MC78M08BTG
IC REG LINEAR 8V 500MA TO220AB

IC REG LINEAR 8V 500MA TO220AB

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M08BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M08BTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M08BTG
IC REG LINEAR 8V 500MA TO220AB

IC REG LINEAR 8V 500MA TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MC78M08BTG MC78M08BTGOS-ND 1220208-MC78M08BTG MC78M08BTG MC78M08BTG 598-MC78M08BTG MC78M08BTG
Product Name 8V 500mA 35V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC78M08BTG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators IC REG LINEAR 8V 500MA TO220AB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts 8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data