onsemi PMIC - PMIC - Voltage Regulators - Linear - MC78M08BDTG MC78M08BDTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129135-MC78M08BDTG Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8V PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129135-MC78M08BDTG Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8V PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC78M08BDTG - 129135-MC78M08BDTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78M08BDTG
129135-MC78M08BDTG
PMIC - PMIC - Voltage Regulators - Linear - MC78M08BDTG 129135-MC78M08BDTG
Manufacturer: ON Semiconductor Win Source Part Number: 129135-MC78M08BDTG Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8V PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: ON Semiconductor
Win Source Part Number: 129135-MC78M08BDTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
SMD 8V 500mA 35V LDO Voltage Regulator IC
776-MC78M08BDTG
SMD 8V 500mA 35V LDO Voltage Regulator IC 776-MC78M08BDTG
8V LDO Regulator, 500mA, 10-35V In, DPAK, Surface Mount Product overview: MC78M08BDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 8V, 500mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 8V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M08BDTG can be used for catalog matching and distributor lookup.

8V LDO Regulator, 500mA, 10-35V In, DPAK, Surface Mount Product overview: MC78M08BDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 8V, 500mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 8V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M08BDTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M08BDTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M08BDTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M08BDTGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC78M08BDTG
Linear Voltage Regulators MC78M08BDTG
Linear Voltage Regulators 8V 500mA Positive

Linear Voltage Regulators 8V 500mA Positive

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC78M08BDTG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78M08BDTG
PMIC - Voltage Regulators - Linear MC78M08BDTG
IC REG LINEAR 8V 500MA DPAK

IC REG LINEAR 8V 500MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M08BDTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M08BDTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M08BDTG
IC REG LINEAR 8V 500MA DPAK

IC REG LINEAR 8V 500MA DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 129135-MC78M08BDTG 776-MC78M08BDTG MC78M08BDTGOS-ND MC78M08BDTG MC78M08BDTG MC78M08BDTG
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC78M08BDTG SMD 8V 500mA 35V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type DPAK; Other; DPAK-3 Other; DPAK DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4992KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1913245 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP1720TRMZ-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details