8V LDO Regulator, 500mA, 35V In, DPAK, 80dB PSRR Product overview: MC78M08ACDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 500mA, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M08ACDTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1074102-MC78M08ACDTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulators 8V 500mA Positive
IC REG LINEAR 8V 500MA DPAK
IC REG LINEAR 8V 500MA DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC78M08ACDTG | 1074102-MC78M08ACDTG | MC78M08ACDTG-ND | MC78M08ACDTG | MC78M08ACDTG | MC78M08ACDTG |
| Product Name | 8V 500mA 35V DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78M08ACDTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DPAK | DPAK; Other; DPAK-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | ||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 2 volts |