Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Fixed Positive Standard Regulator, 8V, BIPolar, PSSO2
IC REG LINEAR 8V 500MA DPAK
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | MC78M08ACDT-ND | MC78M08ACDT | MC78M08ACDT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; SMSIP3H | DPAK |
| Special Features | Over Temperature, Short Circuit |