onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M06CDT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC78M06CDT is a linear voltage regulator designed to provide a stable output voltage of 6.0 V with a maximum output current of 500 mA. It features internal thermal overload protection, short circuit current limiting, and safe-area compensation for the internal pass transistor, ensuring robust performance under various operating conditions. The device operates with an input voltage range of 8.0 V to 21 V and is characterized by low dropout voltage and good line and load regulation. It is available in a DPAK-3 package and is Pb-free, making it suitable for environmentally conscious applications. The MC78M06CDT is also AEC-Q100 qualified, indicating its reliability for automotive and other demanding applications.

Datasheet Summary
Powered by GS/AI

The MC78M06CDT is a linear voltage regulator designed to provide a stable output voltage of 6.0 V with a maximum output current of 500 mA. It features internal thermal overload protection, short circuit current limiting, and safe-area compensation for the internal pass transistor, ensuring robust performance under various operating conditions. The device operates with an input voltage range of 8.0 V to 21 V and is characterized by low dropout voltage and good line and load regulation. It is available in a DPAK-3 package and is Pb-free, making it suitable for environmentally conscious applications. The MC78M06CDT is also AEC-Q100 qualified, indicating its reliability for automotive and other demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M06CDTOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M06CDTOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M06CDTOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317067-MC78M06CDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317067-MC78M06CDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317067-MC78M06CDT
Manufacturer: onsemi Win Source Part Number: 1317067-MC78M06CDT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 75 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 6V Supplier Device Package: DPAK Temperature Range - Operating: 0°C ~ 125°C Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 PSRR: 80dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC78M06CDTOS Base Product Number: MC78M06 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1317067-MC78M06CDT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 6V
Supplier Device Package: DPAK
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC78M06CDTOS
Base Product Number: MC78M06
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
6V DPAK Voltage Regulator IC
776-MC78M06CDT
6V DPAK Voltage Regulator IC 776-MC78M06CDT
6V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, DPAK-3 Product overview: MC78M06CDT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M06CDT can be used for catalog matching and distributor lookup.

6V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, DPAK-3 Product overview: MC78M06CDT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M06CDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC78M06CDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78M06CDT
PMIC - Voltage Regulators - Linear MC78M06CDT
IC REG LINEAR 6V 500MA DPAK

IC REG LINEAR 6V 500MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M06CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M06CDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M06CDT
IC REG LINEAR 6V 500MA DPAK

IC REG LINEAR 6V 500MA DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC78M06CDTOS-ND 1317067-MC78M06CDT 776-MC78M06CDT MC78M06CDT MC78M06CDT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 6V DPAK Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data