onsemi Ldo Voltage Regulator, 5V, 0.5A, To-220; Output Type Onsemi MC78M05CTG

Description
LDO VOLTAGE REGULATOR, 5V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.5A, To-220; Output Type Onsemi - 88H4752 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.5A, To-220; Output Type Onsemi
88H4752
Ldo Voltage Regulator, 5V, 0.5A, To-220; Output Type Onsemi 88H4752
LDO VOLTAGE REGULATOR, 5V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, V Reg +5.0V, 78M05, To-220-3; Fixed Output Voltage Nom. Onsemi - 92K7076 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, 78M05, To-220-3; Fixed Output Voltage Nom. Onsemi
92K7076
Ic, V Reg +5.0V, 78M05, To-220-3; Fixed Output Voltage Nom. Onsemi 92K7076
IC, V REG +5.0V, 78M05, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +5.0V, 78M05, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 88H4752 92K7076
Product Name Ldo Voltage Regulator, 5V, 0.5A, To-220; Output Type Onsemi Ic, V Reg +5.0V, 78M05, To-220-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 10 to 35 volts 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details