Linear Voltage Regulator, Positive, 5.0 V, 500 mA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 022911-MC78M05CDTX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: MC78M05
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 6mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TS78M05LACP RO; TS78M05LCP RO; AN78M05NSP;
Introduction Date: November 12, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D-Pak
5V 500mA LDO Linear Voltage Regulator, DPAK, 35V In Product overview: MC78M05CDTX from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M05CDTX can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 500MA DPAK
IC REG LINEAR 5V 500MA DPAK
IC REG LINEAR 5V 500MA DPAK
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78M05CDTX | 022911-MC78M05CDTX | MC78M05CDTXTR-ND | 776-MC78M05CDTX | MC78M05CDTX | MC78M05CDTX | MC78M05CDTX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78M05CDTX | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 500mA 35V DPAK LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Package Type | DPAK; Other; DPAK-3 | Other; D-Pak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Life Cycle Stage | Obsolete | Maturity; Active | |||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive |