onsemi Ic, V Reg +5.0V, Smd, 78M05, To-252-3; Fixed Output Voltage Nom. Onsemi MC78M05CDTG

Description
IC, V REG +5.0V, SMD, 78M05, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG +5.0V, SMD, 78M05, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +5.0V, Smd, 78M05, To-252-3; Fixed Output Voltage Nom. Onsemi - 92K7075 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, Smd, 78M05, To-252-3; Fixed Output Voltage Nom. Onsemi
92K7075
Ic, V Reg +5.0V, Smd, 78M05, To-252-3; Fixed Output Voltage Nom. Onsemi 92K7075
IC, V REG +5.0V, SMD, 78M05, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +5.0V, SMD, 78M05, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi - 88H4751 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi
88H4751
Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi 88H4751
LDO VOLTAGE REGULATOR, 5V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 18711969 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18711969
Voltage Regulator 18711969
FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 92K7075 88H4751 18711969
Product Name Ic, V Reg +5.0V, Smd, 78M05, To-252-3; Fixed Output Voltage Nom. Onsemi Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi Voltage Regulator
Input Voltage 10 to 35 volts 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details