onsemi Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi MC78M05BDTRKG

Description
LDO VOLTAGE REGULATOR, 5V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO Voltage Regulator, part number 45J1425, is a fixed output device designed to provide a stable 5V output with a maximum output current of 500mA. It operates within an input voltage range of 10V to 35V, making it suitable for various applications requiring local voltage regulation. The device features internal thermal overload protection and short circuit current limiting, enhancing its reliability under different operating conditions. It is packaged in a D-Pak-3 configuration, which allows for efficient thermal management. The regulator is RoHS compliant and is part of the MC78M00 series, known for its ruggedness and ease of use, as it requires no external components for operation.

Datasheet Summary
Powered by GS/AI

The LDO Voltage Regulator, part number 45J1425, is a fixed output device designed to provide a stable 5V output with a maximum output current of 500mA. It operates within an input voltage range of 10V to 35V, making it suitable for various applications requiring local voltage regulation. The device features internal thermal overload protection and short circuit current limiting, enhancing its reliability under different operating conditions. It is packaged in a D-Pak-3 configuration, which allows for efficient thermal management. The regulator is RoHS compliant and is part of the MC78M00 series, known for its ruggedness and ease of use, as it requires no external components for operation.

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi - 45J1425 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi
45J1425
Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi 45J1425
LDO VOLTAGE REGULATOR, 5V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 5V, 0.5A, To-252-3; Output Type Onsemi - 29X6079 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.5A, To-252-3; Output Type Onsemi
29X6079
Ldo, Fixed, 5V, 0.5A, To-252-3; Output Type Onsemi 29X6079
LDO, FIXED, 5V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

LDO, FIXED, 5V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1425
Product Name Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details