LDO VOLTAGE REGULATOR, 5V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes
IC, LINEAR VOLTAGE REGULATOR; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:500mA; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 45J1424 | 73T6656 |
| Product Name | Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi | Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Onsemi |
| Input Voltage | 10 to 35 volts | 10 to 35 volts |