onsemi Linear Volt Reg, 5V, 0.5A, To-220-3; Output Type Onsemi MC78M05ACTG

Description
LINEAR VOLT REG, 5V, 0.5A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:- RoHS Compliant: Yes
Description
LINEAR VOLT REG, 5V, 0.5A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 5V, 0.5A, To-220-3; Output Type Onsemi - 42K1188 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 5V, 0.5A, To-220-3; Output Type Onsemi
42K1188
Linear Volt Reg, 5V, 0.5A, To-220-3; Output Type Onsemi 42K1188
LINEAR VOLT REG, 5V, 0.5A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:- RoHS Compliant: Yes

LINEAR VOLT REG, 5V, 0.5A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 109099219 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
109099219
Voltage Regulator 109099219
LINEAR VOLTAGE REGULATOR, FIXED, 10 V TO 35 V INPUT, 5 V/500 MA OUT, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

LINEAR VOLTAGE REGULATOR, FIXED, 10 V TO 35 V INPUT, 5 V/500 MA OUT, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 42K1188 109099219
Product Name Linear Volt Reg, 5V, 0.5A, To-220-3; Output Type Onsemi Voltage Regulator
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details