onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M05ACDTRK

Description
Manufacturer: onsemi Win Source Part Number: 1317063-MC78M05ACDTR K Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 5V Supplier Device Package: DPAK Temperature Range - Operating: 0°C ~ 125°C Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 PSRR: 80dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC78M05ACDTRKOSCT,MC 78M05ACDTRKOSCT-ND,4 88-MC78M05ACDTRKDKR, MC78M05ACDTRKOSTR,21 56-MC78M05ACDTRK-ONT R-ND,ONSONSMC78M05AC DTRK,488-MC78M05ACDT RKCT,MC78M05ACDTRKOD KR,MC78M05ACDTRKOSTR -ND,488-MC78M05ACDTR KTR,2156-MC78M05ACDT RK,MC78M05ACDTRKODKR -ND Base Product Number: MC78M05 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317063-MC78M05ACDTR K Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 5V Supplier Device Package: DPAK Temperature Range - Operating: 0°C ~ 125°C Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 PSRR: 80dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC78M05ACDTRKOSCT,MC 78M05ACDTRKOSCT-ND,4 88-MC78M05ACDTRKDKR, MC78M05ACDTRKOSTR,21 56-MC78M05ACDTRK-ONT R-ND,ONSONSMC78M05AC DTRK,488-MC78M05ACDT RKCT,MC78M05ACDTRKOD KR,MC78M05ACDTRKOSTR -ND,488-MC78M05ACDTR KTR,2156-MC78M05ACDT RK,MC78M05ACDTRKODKR -ND Base Product Number: MC78M05 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317063-MC78M05ACDTRK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317063-MC78M05ACDTRK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317063-MC78M05ACDTRK
Manufacturer: onsemi Win Source Part Number: 1317063-MC78M05ACDTR K Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 5V Supplier Device Package: DPAK Temperature Range - Operating: 0°C ~ 125°C Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 PSRR: 80dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC78M05ACDTRKOSCT,MC 78M05ACDTRKOSCT-ND,4 88-MC78M05ACDTRKDKR, MC78M05ACDTRKOSTR,21 56-MC78M05ACDTRK-ONT R-ND,ONSONSMC78M05AC DTRK,488-MC78M05ACDT RKCT,MC78M05ACDTRKOD KR,MC78M05ACDTRKOSTR -ND,488-MC78M05ACDTR KTR,2156-MC78M05ACDT RK,MC78M05ACDTRKODKR -ND Base Product Number: MC78M05 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1317063-MC78M05ACDTRK
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: DPAK
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC78M05ACDTRKOSCT,MC78M05ACDTRKOSCT-ND,488-MC78M05ACDTRKDKR,MC78M05ACDTRKOSTR,2156-MC78M05ACDTRK-ONTR-ND,ONSONSMC78M05ACDTRK,488-MC78M05ACDTRKCT,MC78M05ACDTRKODKR,MC78M05ACDTRKOSTR-ND,488-MC78M05ACDTRKTR,2156-MC78M05ACDTRK,MC78M05ACDTRKODKR-ND
Base Product Number: MC78M05
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-MC78M05ACDTRKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-MC78M05ACDTRKTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-MC78M05ACDTRKTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
 - MC78M05ACDTRK - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5VBIPolar, PSSO2

Fixed Positive Standard Regulator, 5VBIPolar, PSSO2

Supplier's Site Datasheet
Singapore, Singapore
5V DPAK Voltage Regulator IC
776-MC78M05ACDTRK
5V DPAK Voltage Regulator IC 776-MC78M05ACDTRK
5V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, DPAK-3 Product overview: MC78M05ACDTRK from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M05ACDTRK can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, DPAK-3 Product overview: MC78M05ACDTRK from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M05ACDTRK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M05ACDTRK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M05ACDTRK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M05ACDTRK
IC REG LINEAR 5V 500MA DPAK

IC REG LINEAR 5V 500MA DPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - MC78M05ACDTRK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78M05ACDTRK
PMIC - Voltage Regulators - Linear MC78M05ACDTRK
IC REG LINEAR 5V 500MA DPAK

IC REG LINEAR 5V 500MA DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1317063-MC78M05ACDTRK 488-MC78M05ACDTRKTR-ND MC78M05ACDTRK 776-MC78M05ACDTRK MC78M05ACDTRK MC78M05ACDTRK
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V DPAK Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; D2PAK Other; TO-252-3 DPAK
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data