onsemi Linear Volt Reg, 5V, 0.5A, To-252-3 Rohs Compliant Onsemi MC78M05ABDTRKG

Description
LINEAR VOLT REG, 5V, 0.5A, TO-252-3 ROHS COMPLIANT: YES
Description
LINEAR VOLT REG, 5V, 0.5A, TO-252-3 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 5V, 0.5A, To-252-3 Rohs Compliant Onsemi - 50AC6082 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 5V, 0.5A, To-252-3 Rohs Compliant Onsemi
50AC6082
Linear Volt Reg, 5V, 0.5A, To-252-3 Rohs Compliant Onsemi 50AC6082
LINEAR VOLT REG, 5V, 0.5A, TO-252-3 ROHS COMPLIANT: YES

LINEAR VOLT REG, 5V, 0.5A, TO-252-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi - 04R7829 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi
04R7829
Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi 04R7829
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 45J1423 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
45J1423
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 45J1423
IC,VOLT REGULATOR,FIXED,+5V, BIPOLAR,SIP,3PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+5V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 50AC6082 04R7829
Product Name Linear Volt Reg, 5V, 0.5A, To-252-3 Rohs Compliant Onsemi Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details