onsemi Ldo, Reg, 35Vin, 0.5A, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi MC78M05ABDTG

Description
LDO, REG, 35VIN, 0.5A, 5V, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LDO, REG, 35VIN, 0.5A, 5V, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Reg, 35Vin, 0.5A, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi - 94T5871 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 35Vin, 0.5A, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi
94T5871
Ldo, Reg, 35Vin, 0.5A, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi 94T5871
LDO, REG, 35VIN, 0.5A, 5V, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

LDO, REG, 35VIN, 0.5A, 5V, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi - 83H7309 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi
83H7309
Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi 83H7309
LDO VOLTAGE REGULATOR, 5V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.5A, D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 94T5871 83H7309
Product Name Ldo, Reg, 35Vin, 0.5A, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi Ldo Voltage Regulator, 5V, 0.5A, D-Pak-3; Output Type Onsemi
Input Voltage 10 to 35 volts 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details