Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-TSOP
5V LDO Regulator, 100mA, 1uA Iq, SOT-23-5 Product overview: MC78LC50NTR from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 1uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC50NTR can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 804870-MC78LC50NTR
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 12V
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.038V at 1mA
Current - Quiescent (Iq): 3.6μA
Part Number Series: MC78LC
IC REG LINEAR 5V 100MA 5TSOP
IC REG LINEAR 5V 100MA 5TSOP
IC REG LINEAR 5V 100MA 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC78LC50NTROSTR-ND | 776-MC78LC50NTR | 804870-MC78LC50NTR | 598-MC78LC50NTR | MC78LC50NTR | MC78LC50NTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100mA 1uA SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78LC50NTR | IC REG LINEAR 5V 100MA 5TSOP | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts |