LDO VOLTAGE REGULATOR, 4V, 0.1A, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:30mV; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 45J1399 |
| Product Name | Ldo Voltage Regulator, 4V, 0.1A, 5-Sot-23, Full Reel; Output Type Onsemi |
| Input Voltage | 5 to 12 volts |