Fixed Positive LDO Regulator, 4V, 0.038V Dropout, CMOS, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 883819-MC78LC40NTR
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC78LC4
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
LDO Regulator, 80 mA, Ultra-Low Iq, TSOP-5, 3000-REEL Product overview: MC78LC40NTR from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC40NTR can be used for catalog matching and distributor lookup.
IC REG LINEAR 4V 80MA 5TSOP
IC REG LINEAR 4V 80MA 5TSOP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78LC40NTR | 883819-MC78LC40NTR | MC78LC40NTR-ND | 776-MC78LC40NTR | MC78LC40NTR | MC78LC40NTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78LC40NTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 80 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; TSOP5/6 | SOT23; Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | SOT23 | |
| Output Polarity | Positive | Positive | ||||
| Life Cycle Stage | PhaseOut; Obsolete | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard |