LDO Regulator, 4V, 80mA, SOT-89-3, SM Product overview: MC78LC40HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 80mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 80mA, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC40HT1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1074096-MC78LC40HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 65mA
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 4V
Dropout Voltage-Max: 0.038V @ 1mA
Operating Supply Current: 3.6μA
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG LINEAR 4V 65MA SOT89-3
IC REG LINEAR 4V 65MA SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC78LC40HT1G | MC78LC40HT1GOSTR-ND | 1074096-MC78LC40HT1G | MC78LC40HT1G | MC78LC40HT1G |
| Product Name | 4V 80mA SOT-89 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78LC40HT1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-89-3 | Other; TO-243AA | SOT89; Other; SOT-89-3 | ||
| Output Voltage | 4 volts | 4 volts | 4 volts | 4 volts | |
| IOUT | 0.0650 amps | 0.0650 amps | 0.0650 amps | 0.0650 amps | 0.0650 amps |
| Dropout Voltage | 0.0250 volts | 0.0380 volts | 0.0380 volts |