IC REG LINEAR 4V 65MA SOT89-3
LDO Regulator, 80 mA, Ultra-Low Iq
IC REG LINEAR FIXED LDO REG
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-MC78LC40HT1-ND | MC78LC40HT1 | MC78LC40HT1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89 (3-LEAD) | |
| Output Voltage | 4 volts | 4 volts |