onsemi Ldo, Fixed, 3.3V, 0.1A, -40 To 85Deg C; Output Type Onsemi MC78LC33NTRG

Description
LDO, FIXED, 3.3V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:30mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:30mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, -40 To 85Deg C; Output Type Onsemi - 72T2518 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, -40 To 85Deg C; Output Type Onsemi
72T2518
Ldo, Fixed, 3.3V, 0.1A, -40 To 85Deg C; Output Type Onsemi 72T2518
LDO, FIXED, 3.3V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:30mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:30mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23, Full Reel; Output Type Onsemi - 71J5709 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23, Full Reel; Output Type Onsemi
71J5709
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23, Full Reel; Output Type Onsemi 71J5709
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:30mV; MSL:-RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:30mV; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72T2518
Product Name Ldo, Fixed, 3.3V, 0.1A, -40 To 85Deg C; Output Type Onsemi
Input Voltage 4.3 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details