onsemi Voltage Regulators MC78LC33NTRG

Description
onsemi MC78LC33NTRG Voltage Regulator
Request a Quote Datasheet
Description
onsemi MC78LC33NTRG Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 5165073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5165073P
Voltage Regulators 5165073P
onsemi MC78LC33NTRG Voltage Regulator

onsemi MC78LC33NTRG Voltage Regulator

Supplier's Site
Voltage Regulators - 1023495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1023495
Voltage Regulators 1023495
onsemi MC78LC33NTRG Voltage Regulator

onsemi MC78LC33NTRG Voltage Regulator

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MC78LC33NTRG - 022904-MC78LC33NTRG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78LC33NTRG
022904-MC78LC33NTRG
PMIC - PMIC - Voltage Regulators - Linear - MC78LC33NTRG 022904-MC78LC33NTRG
Manufacturer: ON Semiconductor Win Source Part Number: 022904-MC78LC33NTRG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.03V @ 1mA Number of Regulators: 1 Output Type: Fixed Output Current: 80mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Case / Package: 5-TSOP Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.053V @ 1mA Operating Supply Current: 3.6μA Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022904-MC78LC33NTRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.03V @ 1mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.053V @ 1mA
Operating Supply Current: 3.6μA
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78LC33NTRGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78LC33NTRGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC33NTRGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78LC33NTRGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78LC33NTRGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC33NTRGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78LC33NTRGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78LC33NTRGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC33NTRGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Buy Now Datasheet
Singapore, Singapore
3.3V 80mA 12V LDO Voltage Regulator IC
776-MC78LC33NTRG
3.3V 80mA 12V LDO Voltage Regulator IC 776-MC78LC33NTRG
3.3V LDO Regulator, 80mA, 12V In, TSOP-5, SMT Product overview: MC78LC33NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 80mA, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC33NTRG can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 80mA, 12V In, TSOP-5, SMT Product overview: MC78LC33NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 80mA, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC33NTRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MC78LC33NTRG
LDO Voltage Regulators MC78LC33NTRG
LDO Voltage Regulators 3.3V 80mA CMOS LDO

LDO Voltage Regulators 3.3V 80mA CMOS LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78LC33NTRG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78LC33NTRG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC33NTRG
IC REG LINEAR 3.3V 80MA 5TSOP

IC REG LINEAR 3.3V 80MA 5TSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC78LC33NTRG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78LC33NTRG
PMIC - Voltage Regulators - Linear MC78LC33NTRG
IC REG LINEAR 3.3V 80MA 5TSOP

IC REG LINEAR 3.3V 80MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78LC33NTRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78LC33NTRG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78LC33NTRG
IC REG LINEAR 3.3V 80MA 5TSOP

IC REG LINEAR 3.3V 80MA 5TSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 5165073P 1023495 022904-MC78LC33NTRG MC78LC33NTRGOSCT-ND 776-MC78LC33NTRG MC78LC33NTRG MC78LC33NTRG MC78LC33NTRG MC78LC33NTRG
Product Name Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MC78LC33NTRG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 80mA 12V LDO Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; TSOP Other; Tsop Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Regulator Type Low Dropout Standard
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data