LDO Regulator, 80 mA, Ultra-Low Iq
LDO Regulator, 80 mA, Ultra-Low Iq, TSOP-5, 3000-REEL Product overview: MC78LC33NTR from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC33NTR can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 804716-MC78LC33NTR
Packaging: Reel
Mounting Style: SMD
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 12V
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.053V at 1mA
Current - Quiescent (Iq): 3.6μA
Part Number Series: MC78LC
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
IC REG LINEAR 3.3V 80MA 5TSOP
IC REG LINEAR 3.3V 80MA 5TSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78LC33NTR | 776-MC78LC33NTR | 804716-MC78LC33NTR | MC78LC33NTROSTR-ND | MC78LC33NTR | MC78LC33NTR |
| Product Name | Low-Power 80 mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78LC33NTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; TSOP-5 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| IOUT | 0.0800 amps | 0.0500 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |||
| Dropout Voltage | 0.0300 volts | 0.0530 volts | 0.0530 volts |