Manufacturer: ON Semiconductor
Win Source Part Number: 125998-MC78LC33HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.03V @ 1mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.053V @ 1mA
Operating Supply Current: 3.3μA
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
3.3V LDO Regulator, 50mA, SOT-89, 12V In, 3.3uA Iq Product overview: MC78LC33HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 12V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC33HT1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 50MA SOT89-3
IC REG LINEAR 3.3V 50MA SOT89-3
IC REG LINEAR 3.3V 50MA SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 125998-MC78LC33HT1G | MC78LC33HT1GOSTR-ND | 776-MC78LC33HT1G | MC78LC33HT1G | MC78LC33HT1G | MC78LC33HT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78LC33HT1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 50mA 12V SOT-89 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; SOT-89 | Other; TO-243AA | ||
| Life Cycle Stage | Maturity; Active |