onsemi Ldo, Fixed, 3.3V, 0.1A, Sot-89-3; Output Type Onsemi MC78LC33HT1G

Description
LDO, FIXED, 3.3V, 0.1A, SOT-89-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:12V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.1A, SOT-89-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:12V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, Sot-89-3; Output Type Onsemi - 81Y6718 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, Sot-89-3; Output Type Onsemi
81Y6718
Ldo, Fixed, 3.3V, 0.1A, Sot-89-3; Output Type Onsemi 81Y6718
LDO, FIXED, 3.3V, 0.1A, SOT-89-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:12V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, SOT-89-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:12V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6718
Product Name Ldo, Fixed, 3.3V, 0.1A, Sot-89-3; Output Type Onsemi
Input Voltage 4.3 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details