onsemi Output Type Onsemi MC78LC30NTRG.

Description
Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:30mV; IC Case / Package:SOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes
Description
Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:30mV; IC Case / Package:SOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Type Onsemi - 27AC8749 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
27AC8749
Output Type Onsemi 27AC8749
Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:30mV; IC Case / Package:SOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:30mV; IC Case / Package:SOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AC8749
Product Name Output Type Onsemi
Input Voltage 4 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details