3V LDO Regulator, 80mA, 12V In, TSOP-5, SMT Product overview: MC78LC30NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80mA, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC30NTRG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 074682-MC78LC30NTRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.03V @ 1mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.06V @ 1mA
Operating Supply Current: 3.6μA
Control Protection Operating Temperature: -40°C to 85°C
onsemi MC78LC30NTRG Voltage Regulator
onsemi MC78LC30NTRG Voltage Regulator
onsemi MC78LC30NTRG Voltage Regulator
onsemi MC78LC30NTRG Voltage Regulator
IC REG LINEAR 3V 80MA 5TSOP
IC REG LINEAR 3V 80MA 5TSOP
LDO Voltage Regulators 3.0V 80mA CMOS LDO
IC REG LINEAR 3V 80MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC78LC30NTRG | MC78LC30NTRGOSDKR-ND | 074682-MC78LC30NTRG | 5165102 | 5165102P | MC78LC30NTRG | MC78LC30NTRG | MC78LC30NTRG | MC78LC30NTRG |
| Product Name | 3V 80mA 12V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78LC30NTRG | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; 5-TSOP | Other; Tsop | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |||
| Dropout Voltage | 0.0300 volts | 0.0600 volts | 0.0600 volts | 0.0600 volts |