onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC30HT1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78LC30HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78LC30HT1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC30HT1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
Low-Power 3V 80mA SOT-89 LDO Voltage Regulator IC
776-MC78LC30HT1G
Low-Power 3V 80mA SOT-89 LDO Voltage Regulator IC 776-MC78LC30HT1G
3V LDO Regulator, 80mA, Ultra-Low Iq, SOT-89 Product overview: MC78LC30HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 80mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC30HT1G can be used for catalog matching and distributor lookup.

3V LDO Regulator, 80mA, Ultra-Low Iq, SOT-89 Product overview: MC78LC30HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 80mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC30HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78LC30HT1G - 1074095-MC78LC30HT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78LC30HT1G
1074095-MC78LC30HT1G
PMIC - PMIC - Voltage Regulators - Linear - MC78LC30HT1G 1074095-MC78LC30HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1074095-MC78LC30HT1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Categories: Integrated Circuits Status: Active Case / Package: SOT-89-3 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.06V @ 1mA Operating Supply Current: 3.3μA Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1074095-MC78LC30HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.06V @ 1mA
Operating Supply Current: 3.3μA
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC78LC30HT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78LC30HT1G
PMIC - Voltage Regulators - Linear MC78LC30HT1G
IC REG LINEAR 3V 50MA SOT89-3

IC REG LINEAR 3V 50MA SOT89-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78LC30HT1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78LC30HT1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC30HT1G
IC REG LINEAR 3V 50MA SOT89-3

IC REG LINEAR 3V 50MA SOT89-3

Supplier's Site Datasheet
IC REG LINEAR 3V 50MA SOT89-3 - 598-MC78LC30HT1G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 50MA SOT89-3
598-MC78LC30HT1G
IC REG LINEAR 3V 50MA SOT89-3 598-MC78LC30HT1G
IC REG LINEAR 3V 50MA SOT89-3

IC REG LINEAR 3V 50MA SOT89-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78LC30HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78LC30HT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78LC30HT1G
IC REG LINEAR 3V 50MA SOT89-3

IC REG LINEAR 3V 50MA SOT89-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC78LC30HT1GOSTR-ND 776-MC78LC30HT1G 1074095-MC78LC30HT1G MC78LC30HT1G MC78LC30HT1G 598-MC78LC30HT1G MC78LC30HT1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 3V 80mA SOT-89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC78LC30HT1G PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 3V 50MA SOT89-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-243AA Other; SOT-89 SOT89; Other; SOT-89-3 Other; TO-243AA Other; TO-243AA
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24261MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4915METTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Voltage Regulators - 2412875 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 9 volts
View Details