onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC28NTRG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78LC28NTRGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78LC28NTRGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC28NTRGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78LC28NTRG - 1074094-MC78LC28NTRG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78LC28NTRG
1074094-MC78LC28NTRG
PMIC - PMIC - Voltage Regulators - Linear - MC78LC28NTRG 1074094-MC78LC28NTRG
Manufacturer: ON Semiconductor Win Source Part Number: 1074094-MC78LC28NTRG Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 80mA Categories: Integrated Circuits Status: Active Case / Package: 5-TSOP Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.06V @ 1mA Operating Supply Current: 3.6μA Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1074094-MC78LC28NTRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.06V @ 1mA
Operating Supply Current: 3.6μA
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 2.8V 80mA LDO Voltage Regulator IC
776-MC78LC28NTRG
Low-Power 2.8V 80mA LDO Voltage Regulator IC 776-MC78LC28NTRG
2.8V LDO Regulator, 80mA, Ultra-Low Iq, TSOP-5 Product overview: MC78LC28NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.8V, 80mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.8V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC28NTRG can be used for catalog matching and distributor lookup.

2.8V LDO Regulator, 80mA, Ultra-Low Iq, TSOP-5 Product overview: MC78LC28NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.8V, 80mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.8V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC28NTRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78LC28NTRG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78LC28NTRG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC28NTRG
IC REG LINEAR 2.8V 80MA 5TSOP

IC REG LINEAR 2.8V 80MA 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MC78LC28NTRG
LDO Voltage Regulators MC78LC28NTRG
LDO Voltage Regulators 2.8V 80mA CMOS LDO

LDO Voltage Regulators 2.8V 80mA CMOS LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78LC28NTRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78LC28NTRG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78LC28NTRG
IC REG LINEAR 2.8V 80MA 5TSOP

IC REG LINEAR 2.8V 80MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - MC78LC28NTRG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78LC28NTRG
PMIC - Voltage Regulators - Linear MC78LC28NTRG
IC REG LINEAR 2.8V 80MA 5TSOP

IC REG LINEAR 2.8V 80MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC78LC28NTRGOSTR-ND 1074094-MC78LC28NTRG 776-MC78LC28NTRG MC78LC28NTRG MC78LC28NTRG MC78LC28NTRG MC78LC28NTRG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC78LC28NTRG Low-Power 2.8V 80mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP Other; TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data