Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Win Source Part Number: 1379122-MC78LC27NTRG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Base Product Number: MC78LC27
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 12V
Voltage - Output (Min/Fixed): 2.7V
Voltage Dropout (Max): 0.06V @ 1mA
Current - Output: 80mA
Current - Quiescent (Iq): 3.6 µA
LDO Regulator, 80 mA, Ultra-Low Iq Vout: 2.7 V, TSOP-5, 3000-REEL Product overview: MC78LC27NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 2.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 2.7 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC27NTRG can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.7V 80MA 5TSOP
LDO Voltage Regulators 2.7V 80mA CMOS LDO
IC REG LINEAR 2.7V 80MA 5TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-MC78LC27NTRGTR-ND | 1379122-MC78LC27NTRG | 776-MC78LC27NTRG | MC78LC27NTRG | MC78LC27NTRG | MC78LC27NTRG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Low-Power 80 mA 2.7 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; Tape & Reel | Other; SOT-23-5 | SOT23 | ||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts |