onsemi Ldo, Fixed, 1.8V, 0.05A, Sot-23-5; Output Type Onsemi MC78LC18NTRG

Description
LDO, FIXED, 1.8V, 0.05A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:30mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.05A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:30mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.05A, Sot-23-5; Output Type Onsemi - 14AC4558 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.05A, Sot-23-5; Output Type Onsemi
14AC4558
Ldo, Fixed, 1.8V, 0.05A, Sot-23-5; Output Type Onsemi 14AC4558
LDO, FIXED, 1.8V, 0.05A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:30mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.05A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:30mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+1.8V,cmos,tsop,5Pin,plastic Rohs Compliant Onsemi - 98H0718 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+1.8V,cmos,tsop,5Pin,plastic Rohs Compliant Onsemi
98H0718
Ic,volt Regulator,fixed,+1.8V,cmos,tsop,5Pin,plastic Rohs Compliant Onsemi 98H0718
IC,VOLT REGULATOR,FIXED,+1.8 V,CMOS,TSOP,5PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+1.8V,CMOS,TSOP,5PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 14AC4558 98H0718
Product Name Ldo, Fixed, 1.8V, 0.05A, Sot-23-5; Output Type Onsemi Ic,volt Regulator,fixed,+1.8V,cmos,tsop,5Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details