Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-TSOP
LDO Regulator, 80 mA, Ultra-Low Iq Vout: 1.8 V, TSOP-5, 3000-REEL Product overview: MC78LC18NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 1.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 1.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC18NTRG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1074092-MC78LC18NTRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.06V @ 1mA
Operating Supply Current: 3.6μA
Control Protection Operating Temperature: -40°C to 85°C
Alternative Parts (Cross-Reference): LP2992ILD-1.8/NOPB; MAX1976AETT180-T; MAX1976AETT180+; MC78LC18NTRG;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 1.8V 80mA CMOS LDO
IC REG LINEAR 1.8V 50MA 5TSOP
IC REG LINEAR 1.8V 50MA 5TSOP
IC REG LINEAR 1.8V 50MA 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-MC78LC18NTRGTR-ND | 776-MC78LC18NTRG | 1074092-MC78LC18NTRG | MC78LC18NTRG | MC78LC18NTRG | MC78LC18NTRG | MC78LC18NTRG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 80 mA 1.8 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78LC18NTRG | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |