Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 126018-MC78LC15NTRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.035V @ 1mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.07V @ 1mA
Operating Supply Current: 3.6μA
Control Protection Operating Temperature: -40°C to 85°C
LDO Regulator, 80 mA, Ultra-Low Iq Vout: 1.5 V, TSOP-5, 3000-REEL Product overview: MC78LC15NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 1.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 1.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC15NTRG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 50MA 5TSOP
IC REG LINEAR 1.5V 50MA 5TSOP
LDO Voltage Regulators 1.5V 80mA CMOS LDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-MC78LC15NTRGTR-ND | 126018-MC78LC15NTRG | 776-MC78LC15NTRG | MC78LC15NTRG | MC78LC15NTRG | MC78LC15NTRG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78LC15NTRG | Low-Power 80 mA 1.5 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; 5-TSOP | Other; TSOP | SOT23 | ||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |