onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC15NTR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-TSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78LC15NTROS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78LC15NTROS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78LC15NTROS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-TSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power 80 mA LDO Voltage Regulator IC
776-MC78LC15NTR
Low-Power 80 mA LDO Voltage Regulator IC 776-MC78LC15NTR
LDO Regulator, 80 mA, Ultra-Low Iq, TSOP-5, 3000-REEL Product overview: MC78LC15NTR from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC15NTR can be used for catalog matching and distributor lookup.

LDO Regulator, 80 mA, Ultra-Low Iq, TSOP-5, 3000-REEL Product overview: MC78LC15NTR from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78LC15NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC78LC15NTR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 0.07V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.5V, 0.07V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78LC15NTR - 883817-MC78LC15NTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78LC15NTR
883817-MC78LC15NTR
PMIC - PMIC - Voltage Regulators - Linear - MC78LC15NTR 883817-MC78LC15NTR
Manufacturer: ON Semiconductor Win Source Part Number: 883817-MC78LC15NTR Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-TSOP Package: Reel - TR Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Family Name: MC78LC1 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883817-MC78LC15NTR
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-TSOP
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC78LC1
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78LC15NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78LC15NTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78LC15NTR
IC REG LINEAR 1.5V 50MA 5TSOP

IC REG LINEAR 1.5V 50MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - MC78LC15NTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78LC15NTR
PMIC - Voltage Regulators - Linear MC78LC15NTR
IC REG LINEAR 1.5V 50MA 5TSOP

IC REG LINEAR 1.5V 50MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC78LC15NTROS-ND 776-MC78LC15NTR MC78LC15NTR 883817-MC78LC15NTR MC78LC15NTR MC78LC15NTR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 80 mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC78LC15NTR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-23-5 Other; TSOP5/6 SOT23; Other; 5-TSOP SOT23
Output Voltage 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data