Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
24V LDO Regulator, 100mA, TO-92, 40V In Max Product overview: MC78L24ACPRPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 100mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 100mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L24ACPRPG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 208047-MC78L24ACPRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 24V
PSRR: 45dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
IC REG LINEAR 24V 100MA TO92-3
IC REG LINEAR 24V 100MA TO92-3
Linear Voltage Regulators 24V 100mA Positive
IC REG LINEAR 24V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78L24ACPRPGOSTB-ND | 776-MC78L24ACPRPG | 208047-MC78L24ACPRPG | MC78L24ACPRPG | 598-MC78L24ACPRPG | MC78L24ACPRPG | MC78L24ACPRPG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 24V 100mA 40V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78L24ACPRPG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 24V 100MA TO92-3 | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | |||
| Special Features | Over Temperature, Short Circuit |