Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1220177-MC78L24ACPG
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: MC78L24A
Output Voltage: 24V
Categories: Integrated Circuits (ICs)
PSRR: 45dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92-3
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): L78L24ACZ; L78L24CZ; L78L24ABZ;
Introduction Date: December 20, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
24V LDO Regulator, 100mA, TO-92, 40V In, 1.7V Dropout Product overview: MC78L24ACPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 100mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 100mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L24ACPG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 24V 100mA Positive
ON SEMICONDUCTOR MC78L24ACPG Linear Voltage Regulator, 7824, Fixed, Positive Voltage, 33V To 40V In, 24V And 0.1A Out, TO-92-3
IC REG LINEAR 24V 100MA TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC78L24ACPGOS-ND | 1220177-MC78L24ACPG | 776-MC78L24ACPG | MC78L24ACPG | 598-MC78L24ACPG | MC78L24ACPG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78L24ACPG | 24V 100mA 40V LDO Voltage Regulator IC | Linear Voltage Regulators | ON SEMICONDUCTOR MC78L24ACPG Linear Voltage Regulator, 7824, Fixed, Positive Voltage, 33V To 40V In, 24V And 0.1A Out, TO-92-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | |
| Special Features | Over Temperature, Short Circuit |