IC, LINEAR VOLTAGE REGULATOR; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current:100mA;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54Y4644 |
| Product Name | Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Onsemi |
| Input Voltage | 33 to 40 volts |